EN
  • EN
  • DE

MB87R1140PMT-G-BNDE1

Part No MB87R1140PMT-G-BNDE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997662-MB87R1140PMT-G-BNDE1
Categories OEM Parts(M-N)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB87R1140PMT-G-BNDE1 CAD Model

Description

The Fujitsu MB87R1140PMT-G-BNDE1 is a high-performance baseband processor designed for wireless communication applications. This integrated circuit provides the core functionality for signal processing, modulation, demodulation, and channel coding in wireless devices.

Applications:

  • Wireless base stations: Employed in cellular base stations for processing uplink and downlink signals.
  • Mobile devices: Used in smartphones and tablets for handling baseband processing tasks.
  • Wireless modems: Integrated into wireless modems and routers for data transmission and reception.
  • Satellite communication systems: Used in satellite terminals and ground stations for signal processing.
  • Software-defined radios (SDR): Functions as a programmable baseband processing platform for SDR applications.

Features:

  • Baseband Processing: Performs modulation, demodulation, channel coding, and decoding.
  • High Data Rates: Supports high-speed data transmission protocols for wireless communication.
  • Integrated DSP: Includes a digital signal processor (DSP) for efficient signal processing.
  • Flexible Interface: Provides interfaces for connecting to RF transceivers and other peripherals.
  • Power Management: Incorporates power-saving features to minimize energy consumption.

Benefits:

  • Improved Wireless Performance: Enhances data throughput and signal quality in wireless systems.
  • Reduced System Complexity: Integrates multiple baseband processing functions into a single chip.
  • Lower Power Consumption: Power-saving features extend battery life in mobile devices.
  • Flexible Configuration: Programmable settings allow customization for different wireless standards.
  • Cost-Effective Solution: Reduces the overall cost of wireless communication systems.

The MB87R1140PMT-G-BNDE1's advanced architecture enables efficient processing of complex wireless signals, making it suitable for various wireless communication applications. It typically supports multiple wireless standards and provides programmable features for adapting to different network conditions. Datasheets contain detailed information on its technical specifications, electrical characteristics, and programming interfaces. Proper thermal management and signal integrity considerations are essential for optimal performance.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess