EN
  • EN
  • DE

MB3793-45PNF-G-JN-ER-6E

Part No MB3793-45PNF-G-JN-ER-6E
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP8
Manufacturer Fujitsu Electronics America, Inc.
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Win Source Part Number 719341-MB3793-45PNF-G-JN-ER-6E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MB3793-45PNF-G-JN-ER-6E CAD Model

Description

The MB3793-45PNF-G-JN-ER-6E is a voltage detection IC manufactured by Fujitsu Electronics America, Inc. This IC is designed to monitor voltage levels and provide an output signal when the voltage falls below a specific threshold. It's commonly used in a variety of electronic devices to protect circuits from undervoltage conditions, ensuring stable and reliable operation.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to detect failures or voltage drops.
  • Battery-Powered Devices: Protects batteries from over-discharge by shutting down the device when the battery voltage is low.
  • Overvoltage Protection: Can be configured to detect overvoltage conditions, providing a signal to shut down or protect the circuit.
  • Industrial Control Systems: Monitors power supply voltages in industrial equipment to prevent malfunctions caused by voltage fluctuations.

Features:

  • Precise Voltage Detection: Accurate voltage detection threshold for reliable monitoring.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open Collector Output: Provides a flexible output signal that can be used to interface with various circuits.
  • Hysteresis: Includes hysteresis to prevent oscillations near the detection threshold.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Protection against Undervoltage: Prevents damage to sensitive electronic components caused by low voltage conditions.
  • Ensures Stable Operation: Maintains stable operation of electronic devices by monitoring and responding to voltage fluctuations.
  • Extends Battery Life: Prevents over-discharge of batteries, prolonging their lifespan in portable devices.
  • Improves System Reliability: Enhances the overall reliability of electronic systems by detecting and mitigating voltage-related issues.
  • Simplifies Circuit Design: Reduces the complexity of circuit design by providing a dedicated voltage monitoring function.

Additional Details:

The MB3793 series offers various voltage detection thresholds to suit different application requirements. The specific threshold for the MB3793-45PNF-G-JN-ER-6E is typically around 4.5V. It is available in a small outline package (SOP), which allows for efficient use of PCB space. The device operates over a wide temperature range, making it suitable for use in various environments. The open collector output requires a pull-up resistor for proper operation. It is crucial to consult the datasheet for detailed specifications, including voltage thresholds, operating temperature range, and output characteristics, before using this IC in a design.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3045 $59.4810
43+ $2.7108 $116.5644
66+ $2.6265 $173.3490
91+ $2.5422 $231.3402
118+ $2.4567 $289.8906
158+ $2.2026 $348.0108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess