EN
  • EN
  • DE

MB3769A

Part No MB3769A
Manufacturer Fujitsu Electronics America, Inc.
Catalog PMIC - Supervisors
Description SWITCHING REGULATOR CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1215642-MB3769A
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MB3769A CAD Model

Description

The MB3769A is a voltage monitoring IC manufactured by Fujitsu Electronics America, Inc. It's designed to detect abnormal voltage drops in power supplies and battery-powered systems, ensuring stable and reliable operation of connected devices. This integrated circuit offers precise voltage detection and reset functionality, making it suitable for a range of applications requiring power management and system protection.

Applications

  • Microprocessor-based systems: Used to monitor the power supply voltage and generate a reset signal if the voltage falls below a certain threshold.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Power supplies: Protects connected devices from overvoltage or undervoltage conditions.
  • Industrial control systems: Monitors critical voltage levels to maintain system stability and prevent equipment damage.
  • Automotive electronics: Used in various electronic control units (ECUs) to ensure reliable power supply monitoring.

Features

  • Precise voltage detection: Accurately monitors voltage levels to trigger reset or alarm signals.
  • Adjustable detection voltage: Allows customization of the voltage threshold to meet specific application requirements.
  • Built-in hysteresis: Prevents oscillations around the threshold voltage, ensuring stable operation.
  • Open-drain reset output: Provides a flexible interface for connecting to various microcontrollers and other devices.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.

Benefits

  • System protection: Prevents damage to connected devices from overvoltage or undervoltage conditions.
  • Improved reliability: Ensures stable system operation by monitoring the power supply voltage.
  • Extended battery life: Minimizes power consumption in battery-powered devices.
  • Simplified design: Reduces the number of external components required for voltage monitoring.
  • Cost-effective solution: Provides a reliable and affordable way to implement voltage monitoring functionality.

Additional Details

The MB3769A typically operates within a specified voltage range (e.g., 2V to 6V). The specific voltage detection threshold is often configurable via external resistors. It's available in a variety of packages, including small outline packages (SOP) and through-hole packages. Datasheets provide detailed information regarding operating characteristics, pin configurations, and application circuits.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9413 $61.1845
150+ $0.7727 $115.9050
235+ $0.7484 $175.8740
320+ $0.7242 $231.7440
415+ $0.6999 $290.4585
555+ $0.6283 $348.7065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess