The SN74LVC1G08IDCKREP is a high-performance, single 2-input positive AND gate integrated circuit from Texas Instruments designed to operate from a wide supply voltage range of 1.65 V to 5.5 V. This device is part of the Texas Instruments' expansive LVC (Low-Voltage CMOS) logic family, which is well-suited for battery-powered and low-voltage applications.
Key Features:
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic systems and making it ideal for interfacing with both 3.3 V and 5 V logic levels.
- Logic Type: 2-input AND gate, a fundamental logic function used in digital circuits.
- Output Drive Capability: Capable of driving up to ±24 mA at the output, allowing for direct drive of LEDs or other high-current loads.
- Low Power Consumption: Ultra-low static power consumption and operational power dissipation, contributing to energy efficiency in portable applications.
- High-Speed Operation: Fast propagation delay times, ensuring quick response times suitable for high-speed signal processing.
- Operating Temperature: Specified from -40°C to 85°C, making it reliable for use in industrial environments.
- Packaging: Available in a compact 5-pin SC70 package, minimizing the footprint on printed circuit boards.
- Enhanced ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry helps to prevent damage from static electricity.
Applications:
The SN74LVC1G08IDCKREP is versatile and can be used in a wide range of electronic applications including:
- Smartphones, tablets, and other portable devices
- Computing systems, peripherals, and networking equipment
- Embedded systems and microcontroller interfaces
- Power management systems
- Signal processing and logic circuitry
This device is also characterized for operation in enhanced product (EP) environments, making it suitable for use in space-constrained and harsh operating conditions commonly found in industrial and automotive applications. Texas Instruments' commitment to quality and reliability ensures that the SN74LVC1G08IDCKREP meets the stringent requirements of your electronics designs.