EN
  • EN
  • DE

FUJITSU V26808-B9166-V14 - Intel E5-2690v4 2.6GHz 14C 35M 135W

Part No FUJITSU V26808-B9166-V14 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel E5-2690v4 2.6GHz 14C 35M 135W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401943-FUJITSU V26808-B9166-V14 - Intel E5-2690v4 2.6GHz 14C 35M 135W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9166-V14 - Intel E5-2690v4 2.6GHz 14C 35M 135W CAD Model

Description

The FUJITSU V26808-B9166-V14 incorporates the Intel Xeon E5-2690 v4 processor, delivering outstanding performance and efficiency for enterprise-level computing. With a base frequency of 2.6 GHz, this processor is engineered to address the demands of high-performance computing environments, offering 14 cores and 28 threads to handle parallel tasks with exceptional efficiency. The E5-2690 v4 is part of Intel's Broadwell-EP family, optimized for data centers and multi-socket server platforms, ensuring high scalability and throughput for demanding applications and virtualized infrastructures. It comes with 35MB of smart cache, enhancing the processor's ability to access frequently used data quickly, which in turn, boosts overall system performance. With a thermal design power (TDP) of 135W, it demonstrates Intel's commitment to optimizing energy consumption without compromising on processing capabilities. This processor benefits from Intel Turbo Boost Technology, enabling it to automatically increase its clock speed up to 3.5 GHz to handle peak loads, thereby providing an adaptive performance boost when needed. It also supports Intel Hyper-Threading Technology, effectively doubling the processing capacity for multi-threaded workloads and enhancing overall computational throughput. The E5-2690 v4 supports advanced technologies such as Intel vPro Technology, making it ideal for managing large-scale deployments by providing enhanced security features and remote manageability options. It is compatible with DDR4 memory, offering higher bandwidths and greater efficiency compared to previous generations. The FUJITSU V26808-B9166-V14, featuring the Intel E5-2690 v4 processor, is suited for businesses and data centers looking for a powerful, reliable solution to support their high-demand computing needs, offering a blend of performance, energy efficiency, and advanced features for a wide range of applications.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
INTEL Gold 6256 (3.6GHz - 12C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess