EN
  • EN
  • DE

FUJITSU V26808-B9164-V14 - Intel Xeon Processor E5-2698-V4, 2.2 GHz

Part No FUJITSU V26808-B9164-V14 - Intel Xeon Processor E5-2698-V4, 2.2 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel Xeon Processor E5-2698-V4, 2.2 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401920-FUJITSU V26808-B9164-V14 - Intel Xeon Processor E5-2698-V4, 2.2 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9164-V14 - Intel Xeon Processor E5-2698-V4, 2.2 GHz CAD Model

Description

The FUJITSU V26808-B9164-V14 is powered by the Intel Xeon Processor E5-2698 V4, a server-grade CPU designed to handle substantial workloads with efficiency and reliability. This processor operates at a 2.2 GHz base clock speed, featuring 20 cores and 40 threads, which provides exceptional multi-threading capabilities for data-intensive applications. With 50 MB of Intel SmartCache, it ensures quick access to frequently used data, significantly improving processing efficiency. The E5-2698 V4 supports DDR4 memory technology, allowing for higher memory speeds and greater bandwidth compared to earlier memory standards. This translates into faster data processing and improved system responsiveness. It is built on Intel's 14nm technology, offering a balance between performance and power consumption, making it suitable for environments where operational efficiency is crucial. The processor includes Intel vPro technology, facilitating advanced management and security capabilities for IT professionals. This is particularly important in server environments that require robust security measures and remote management options. Moreover, Intel Turbo Boost Technology 2.0 is featured, enabling the CPU to dynamically increase its operating frequency beyond the base frequency, depending on the workload and thermal headroom, to enhance performance. The processor also supports Intel Hyper-Threading Technology, effectively doubling the processing threads and improving performance on multi-threaded tasks. The FUJITSU V26808-B9164-V14 and its Intel Xeon Processor E5-2698 V4 is ideal for enterprise-grade servers that demand high levels of computing power, advanced security features, and efficient management capabilities.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
DELL RMR50
Need more? Email Us
Dell
Intel L5520 2.26GHz 4C 8M 60W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E5-2680 2.7GHz 8C 20M 130W
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess