EN
  • EN
  • DE

FUJITSU V26808-B9035-V10 - Intel E5-2637v2 3.5GHz 4C 15M 130W

Part No FUJITSU V26808-B9035-V10 - Intel E5-2637v2 3.5GHz 4C 15M 130W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description Intel E5-2637v2 3.5GHz 4C 15M 130W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401908-FUJITSU V26808-B9035-V10 - Intel E5-2637v2 3.5GHz 4C 15M 130W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B9035-V10 - Intel E5-2637v2 3.5GHz 4C 15M 130W CAD Model

Description

Embedded within the FUJITSU V26808-B9035-V10 is the Intel Xeon Processor E5-2637v2, a powerhouse engineered for professional workstations and server environments that require peak performance and reliability. As a member of the Ivy Bridge-EP family, the E5-2637v2 is manufactured on a 22nm process, representing a significant advance in computational power and efficiency. Operating at a base frequency of 3.5 GHz, with Intel Turbo Boost Technology enabling higher performance when needed, this processor is adept at handling challenging computational tasks. It is a quad-core processor, equipped with Hyper-Threading technology, which allows it to process up to eight threads concurrently, markedly boosting its ability to manage multitasking and thus significantly enhancing system responsiveness and performance for parallel computing tasks. With a 15MB Smart Cache, the E5-2637v2 ensures faster data access for the cores, significantly reducing latency when processing data-intensive tasks. It supports DDR3 memory, facilitating high-speed data exchanges and ensuring a smooth operational flow for demanding applications. The processor incorporates Intel's Virtualization Technologies (VT-x and VT-d), enabling efficient virtualization solutions critical in modern data centers and cloud computing environments. Its thermal design power (TDP) of 130W balances performance with energy efficiency, ensuring that while it delivers exceptional speed and reliability for computing tasks, it also maintains a manageable power consumption profile.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
INTEL Platinum 8270 (2.7GHz - 26C) CPU 205W
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess