EN
  • EN
  • DE

FUJITSU V26808-B8531-V10 - Intel Xeon Processor E3-1280, 3.5 GHz

Part No FUJITSU V26808-B8531-V10 - Intel Xeon Processor E3-1280, 3.5 GHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU V26808-B8531-V10 - Intel Xeon Processor E3-1280, 3.5 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401942-FUJITSU V26808-B8531-V10 - Intel Xeon Processor E3-1280, 3.5 GHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU V26808-B8531-V10 - Intel Xeon Processor E3-1280, 3.5 GHz CAD Model

Description

The FUJITSU V26808-B8531-V10 is based on the Intel Xeon Processor E3-1280, offering robust performance and reliability for small to medium-sized business servers and workstations. Operating at a base frequency of 3.5 GHz, this processor is designed to handle demanding workloads with efficiency, making it suitable for multitasking and computational-intensive tasks. The E3-1280 features 4 cores and 8 threads, utilizing Intel Hyper-Threading Technology to effectively double the processing capacity when handling multiple tasks simultaneously. With its 8 MB of smart cache, it enables rapid data access and processing, improving overall performance for applications that require frequent interaction with large data sets. The processor has a thermal design power (TDP) of 95W, indicating a balance between performance and energy efficiency. It supports Intel Turbo Boost Technology, which allows the processor to automatically increase its clock speed up to 3.8 GHz to manage heavier workloads, providing a performance boost when necessary. The E3-1280 is built on Intel's advanced architecture, ensuring compatibility with a broad range of hardware and software solutions. It supports DDR3 memory, facilitating quick data retrieval and efficient operation of memory-intensive applications. The processor also features integrated graphics capabilities, providing support for high-quality visuals and rendering tasks without the need for an external graphics card. This is particularly beneficial for workstations running graphics or video-related applications. The FUJITSU V26808-B8531-V10, equipped with the Intel Xeon Processor E3-1280, is an excellent choice for businesses seeking a powerful, reliable processor capable of supporting their workloads and improving operational efficiency.

You May Also Be Interested in

Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel E3-1220L 2.30GHz 4C 3M 20W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess