EN
  • EN
  • DE

FUJITSU S26361-F5549-L563 - Cabling InfiniBand HCA cable 100 Gb/s (3 m), QSFP

Part No FUJITSU S26361-F5549-L563 - Cabling InfiniBand HCA cable 100 Gb/s (3 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu S26361-F5549-L563. Cable length: 3 m, Connector 1: QSFP, Connector 2: QSFP, Data transfer rate: 100000 Mbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401555-FUJITSU S26361-F5549-L563 - Cabling InfiniBand HCA cable 100 Gb/s (3 m), QSFP
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F5549-L563 - Cabling InfiniBand HCA cable 100 Gb/s (3 m), QSFP CAD Model

Description

The FUJITSU S26361-F5549-L563 is a high-performance InfiniBand HCA (Host Channel Adapter) cable designed for superior networking connectivity. With a bandwidth capability of 100 Gb/s, this cable facilitates seamless and rapid data transfer over InfiniBand networks, which are essential in high-performance computing (HPC) environments, data centers, and enterprise-level IT infrastructures requiring efficient and reliable high-speed data communication. The cable measures 3 meters in length, offering flexibility in connecting devices that are placed at a distance from each other. It features QSFP (Quad Small Form-factor Pluggable) connectors at both ends, ensuring compatibility with a wide range of InfiniBand hardware and network equipment. The QSFP connectors also support the advanced data rates that are crucial for demanding applications such as cloud computing, big data analytics, and scientific simulations. Built with durability in mind, the FUJITSU S26361-F5549-L563 cable is engineered to withstand the rigors of continuous operation in dynamic and complex IT environments. Its robust construction ensures longevity and maintains the integrity of data transmission, minimizing signal loss and electromagnetic interference. This cable is an essential component for organizations looking to optimize their network performance and reliability, enabling high-speed data transfers that support the critical operations and services dependent on InfiniBand networking technologies.

You May Also Be Interested in

NetApp
Netapp 2M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
NetApp 2M LC-LC Optical Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 15M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess