EN
  • EN
  • DE

FUJITSU S26361-F3989-L102 - SFP+ Active Twinax Cable 2.0 m

Part No FUJITSU S26361-F3989-L102 - SFP+ Active Twinax Cable 2.0 m
Manufacturer Fujitsu Electronics America, Inc.
Catalog Cables
Description Fujitsu SFP+ Twinax 2m. Cable length: 2 m, Connector 1: SFP+, Connector 2: SFP+, Data transfer rate: 10000 Mbit/sThis Twinaxial cable is a hot-swappable input/output device that plugs into a 10 Gigabit Ethernet slot. It is a cost-effective way to connect within racks and across adjacent racks.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1401402-FUJITSU S26361-F3989-L102 - SFP+ Active Twinax Cable 2.0 m
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3989-L102 - SFP+ Active Twinax Cable 2.0 m CAD Model

Description

The FUJITSU S26361-F3989-L102 is a high-performance SFP+ Active Twinax Cable, measuring 2.0 meters in length, designed for high-speed network connections. This cable is ideal for connecting switches, routers, and servers in a data center, supporting Ethernet, Fibre Channel, and InfiniBand technology for versatile use. With an active electronic component that boosts the signal quality over the cable's length, it ensures reliable, high-speed data transmission over short distances, offering a cost-effective alternative to fiber optic cables while maintaining superior signal integrity. The durable, flexible design facilitates easy installation and routing within crowded network cabinets. The S26361-F3989-L102 is an essential component for constructing efficient, high-performance computing environments and data networks, providing a reliable connection that meets the demands of intensive data transfer and communication tasks.

You May Also Be Interested in

NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
NetApp 5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 2M MiniSAS to MiniSAS Cable
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess