EN
  • EN
  • DE

CISCO UCS-S3260-14HD8 - S3260 1row of 8TB (UE10NL-SAS 7200RPM SAS-3 (14Total: 112TB)

Part No CISCO UCS-S3260-14HD8 - S3260 1row of 8TB (UE10NL-SAS 7200RPM SAS-3 (14Total: 112TB)
Manufacturer CISCO
Catalog Hard Drives
Description CISCO UCS-S3260-14HD8 - S3260 1row of 8TB (UE10NL-SAS 7200RPM SAS-3 (14Total: 112TB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Manufacturer CISCO
Win Source Part Number 1386297-CISCO UCS-S3260-14HD8 - S3260 1row of 8TB (UE10NL-SAS 7200RPM SAS-3 (14Total: 112TB)
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-S3260-14HD8 - S3260 1row of 8TB (UE10NL-SAS 7200RPM SAS-3 (14Total: 112TB) CAD Model

Description

The CISCO UCS-S3260-14HD8 storage module is an integral component of CISCO's S3260 Storage Server, designed to provide a substantial storage capacity for large-scale enterprise applications, data archiving, and backup solutions. This configuration includes 14 high-capacity 8TB 3.5-inch Large Form Factor (LFF) hard disk drives (HDDs), operating over a SAS-3 (12Gb/s) interface, summing up to a total storage capacity of 112TB in a single row. Spinning at 7200 RPM, these drives offer a balance between high storage density and performance, suitable for both sequential and random access workloads. Engineered for reliability and sustained performance, the UCS-S3260-14HD8 module is optimized for use in CISCO’s UCS S3260 server platform, ensuring seamless integration and management through CISCO's extensive suite of server and storage management tools. This solution addresses the needs of businesses requiring large volumes of cost-effective storage, with the flexibility and reliability expected from enterprise-grade HDDs. It's ideal for applications such as digital media storage, big data analytics, cloud storage services, and other data-intensive tasks that demand high capacity and durability.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-28HD4 - Cisco UCS C3X60 Two row of drives containing 28 x 4TB (Total
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD8T7KL4KN. HDD capacity: 8 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess