EN
  • EN
  • DE

FUJITSU S26361-F3857-L600 - RDX Drive QuikStor 1 TB (SATA) (Tandberg Data)

Part No FUJITSU S26361-F3857-L600 - RDX Drive QuikStor 1 TB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description Fujitsu RDX Cartridge 1TB/2TB. Product type: Storage drive, Media type: RDX cartridge, Interface: USB. Native capacity: 1000 GB, Compressed capacity: 2000 GB. Drive device, transfer rate: 25 MB/s. Product colour: Black. Size (imperial): 13.3 cm (5.25")
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404289-FUJITSU S26361-F3857-L600 - RDX Drive QuikStor 1 TB (SATA) (Tandberg Data)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3857-L600 - RDX Drive QuikStor 1 TB (SATA) (Tandberg Data) CAD Model

Description

The FUJITSU S26361-F3857-L600 RDX Drive QuikStor provides an exceptional solution for secure and robust offsite backup and archiving for businesses of all sizes. Integrating seamlessly into existing IT environments through its SATA interface, this device is capable of delivering both the speed and reliability required by demanding applications. With a substantial 1 TB capacity, it ensures that critical data can be backed up efficiently, minimizing the risk of data loss and enabling organizations to adhere to stringent data retention policies. Constructed by Tandberg Data, a renowned leader in data storage technology, this RDX drive stands out for its rugged design which is tolerant to shock and vibration, safeguarding the data even in challenging conditions. The removable disk technology combines the portability and ease of use of tape with the speed and immediacy of a hard drive, making it an ideal choice for businesses in need of a versatile backup solution. Additionally, the FUJITSU S26361-F3857-L600 RDX Drive QuikStor is designed to be forward and backward compatible, meaning it can grow with your business, accommodating larger capacity cartridges as they become available without the need for a new hardware investment.

You May Also Be Interested in

HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
HP VRM Module for DL585 G5/G6
Need more? Email Us
HP
HP x8/x16/x8 Secondary Riser Kit for DL38x G10+
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess