EN
  • EN
  • DE

FUJITSU S26361-F3325-R4 - DAT160 DDS6 USB Streamer (Hewlett Packard)

Part No FUJITSU S26361-F3325-R4 - DAT160 DDS6 USB Streamer (Hewlett Packard)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description FUJITSU S26361-F3325-R4 - DAT160 DDS6 USB Streamer (Hewlett Packard)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404414-FUJITSU S26361-F3325-R4 - DAT160 DDS6 USB Streamer (Hewlett Packard)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-F3325-R4 - DAT160 DDS6 USB Streamer (Hewlett Packard) CAD Model

Description

The FUJITSU S26361-F3325-R4 DAT160 DDS6 USB Streamer, designed by Hewlett Packard, represents a highly reliable and compact data storage solution for small and medium businesses, as well as departments within larger organizations. This device utilizes the Digital Data Storage (DDS) technology, which has been a staple in the data backup and archival industry due to its reliability, durability, and cost-effectiveness. The DAT160 variant of this technology marks a significant advancement, offering a capacity of up to 160 GB on a single data cartridge or up to 320 GB of compressed data, allowing businesses to efficiently manage and protect their critical data. The streamer's USB interface ensures ease of connectivity and compatibility with a wide range of systems, providing a straightforward setup process and high-speed data transfer rates that minimize backup windows and system downtime. Beyond its technical specifications, the FUJITSU S26361-F3325-R4 DAT160 DDS6 USB Streamer is appreciated for its compact and durable design, making it an ideal solution for businesses with limited space but in need of dependable backup and archiving solutions. Furthermore, its backward compatibility with earlier generations of DDS technology ensures that users can access their legacy data without the need for complicated conversions or migrations. In summary, the Fujitsu-branded Hewlett Packard DAT160 DDS6 USB Streamer stands as an exemplary solution for businesses seeking a reliable, efficient, and scalable data backup system that incorporates the proven reliability of DDS technology with the convenience and speed of USB connectivity.

You May Also Be Interested in

HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
HP 785GB ioDrive Accelerator Card
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP G5-G7 SFF Hard drive Blank
Need more? Email Us
HP
HP Secondary CPU/Memory Upgrade Kit for DL585 G7
Need more? Email Us
HP
Hewlett Packard Enterprise 755985-B21The HPE Synergy 12Gb SAS Connection Module connects Synergy Compute Modules to in-frame storage resources
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess