EN
  • EN
  • DE

FUJITSU S26361-D2940-A100 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)

Part No FUJITSU S26361-D2940-A100 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Manufacturer Fujitsu Electronics America, Inc.
Catalog Switch
Description 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1404570-FUJITSU S26361-D2940-A100 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450)
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-D2940-A100 - 8 Gb Fibre Channel Switch 18/8 (Brocade 5450) CAD Model

Description

The FUJITSU S26361-D2940-A100 Fibre Channel Switch is engineered with precision to deliver unparalleled storage networking performance in enterprise environments. This switch, featuring a robust 8 Gb/sec port speed, is identical in functionality to the Brocade 5450, providing 18 active ports for device connectivity and an additional 8 ports for uplinks or expansion. It's specifically designed to meet the demands of high-volume storage applications, offering a seamless, high-speed connection between servers and storage arrays. This model stands out for its impressive data integrity and fault-tolerance features that protect against data loss and ensure business continuity. Advanced management features such as Web Tools and the Brocade Network Advisor support efficient network monitoring and configuration. Security is a top priority, with encryption, authentication, and access control options providing comprehensive data protection. The switch's auto-sensing of port speed, coupled with its ability to support E_Port, F_Port, and M_Port types, ensures versatile connectivity options and integration into diverse network topologies. The FUJITSU S26361-D2940-A100 optimizes network performance through features like Advanced Performance Monitoring, which facilitates real-time tracking of network activity and identification of bottlenecks or anomalies. With a compact form factor and low power consumption, this switch is an eco-friendly choice for modern data centers looking to expand their Fibre Channel capabilities without compromising on efficiency or reliability.

You May Also Be Interested in

CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Nexus 3064-X, 48 SFP+, 4 QSFP+ Back to Front
Need more? Email Us
IC Plus
QFN-68-EP(8x8) Telecom RoHS
Lowest to $2.3866
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us
Realtek
QFN-88(10x10) Telecom RoHS
Lowest to $2.7650
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-48TS-S
Need more? Email Us
CISCO
Cisco Catalyst WS-C3850-24P-S
Need more? Email Us
CISCO
Cisco Excess Catalyst 6800 16 port 10GE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess