EN
  • EN
  • DE

FUJITSU S26361-D1653-V208 - Nvidia Tesla C2075 Computing Processor Board

Part No FUJITSU S26361-D1653-V208 - Nvidia Tesla C2075 Computing Processor Board
Manufacturer Fujitsu Electronics America, Inc.
Catalog Graphics
Description FUJITSU S26361-D1653-V208 - Nvidia Tesla C2075 Computing Processor Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1402151-FUJITSU S26361-D1653-V208 - Nvidia Tesla C2075 Computing Processor Board
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-D1653-V208 - Nvidia Tesla C2075 Computing Processor Board CAD Model

Description

The FUJITSU S26361-D1653-V208, equipped with the Nvidia Tesla C2075 Computing Processor Board, is a high-performance computing solution designed to accelerate scientific and industrial applications. The Tesla C2075 board is renowned for its computational power, delivering unmatched performance for parallel computing tasks, including simulation, analysis, and deep learning. Featuring 448 CUDA cores and 6GB of GDDR5 memory, the Tesla C2075 provides substantial parallel processing capabilities, making it an ideal choice for demanding compute-intensive environments. Its ability to execute thousands of concurrent threads makes it exceptionally efficient for applications in bioinformatics, physics simulations, and financial modeling, where massive datasets can be processed in parallel for quicker insights. The board's compatibility with Fujitsu's line of servers and workstations ensures seamless integration and reliability, backed by Fujitsu's commitment to quality and performance. With support for NVIDIA's CUDA technology, developers can unlock the full potential of the GPU's processing power, facilitating the acceleration of applications beyond the capabilities of traditional CPU-based solutions. The FUJITSU S26361-D1653-V208 and the Nvidia Tesla C2075 create a powerful computing platform that drives innovation and discovery in a range of professional and scientific fields.

You May Also Be Interested in

Lenovo
IBM BladeCenter GPU Expansion Blade with NVIDIA
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Lenovo
Lenovo Intel Xeon Phi 7120P
Need more? Email Us
Supermicro
NVIDIA TESLA K80 24GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess