EN
  • EN
  • DE

FUJITSU INEEXPI9400PFG2P20 - Fibre Gigabit Ethernet Controller Intel PRO/1000 PF

Part No FUJITSU INEEXPI9400PFG2P20 - Fibre Gigabit Ethernet Controller Intel PRO/1000 PF
Manufacturer Fujitsu Electronics America, Inc.
Catalog Network Cards
Description FUJITSU INEEXPI9400PFG2P20 - Fibre Gigabit Ethernet Controller Intel PRO/1000 PF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1403852-FUJITSU INEEXPI9400PFG2P20 - Fibre Gigabit Ethernet Controller Intel PRO/1000 PF
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU INEEXPI9400PFG2P20 - Fibre Gigabit Ethernet Controller Intel PRO/1000 PF CAD Model

Description

The Fujitsu INEEXPI9400PFG2P20 Fiber Gigabit Ethernet Controller, powered by the Intel PRO/1000 PF, is an exceptional network adapter designed to meet the rigorous demands of modern IT environments. This card offers high-performance, fiber-optic connectivity for servers, providing a reliable and secure way to handle intense network workloads. It supports gigabit speeds over fiber-optic networks, enhancing server response times and data throughput, which is essential for applications requiring high bandwidth such as video streaming, high-volume transaction processing, and complex scientific computations. The Intel PRO/1000 PF chipset at its core ensures compatibility with a wide range of operating systems and enterprise management features, facilitating integration into existing network infrastructures. The device's emphasis on security, with features like hardware encryption acceleration, helps protect data as it moves across the network, making it an ideal solution for sensitive environments. The Fujitsu INEEXPI9400PFG2P20 is built for durability and long-term reliability, promising to be a valuable asset in enhancing network capabilities and ensuring smooth, efficient operations.

You May Also Be Interested in

HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
HP 12500 48-port Gig-T LEC Module
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
HP 332T 1Gb 2-Port PCI Ethernet Adapter
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HPE 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess