EN
  • EN
  • DE

FUJITSU HMA84GR7CJR4N-VK-FU - 32GB 2Rx4 PC4-21300V-R DDR4-2666MHz

Part No FUJITSU HMA84GR7CJR4N-VK-FU - 32GB 2Rx4 PC4-21300V-R DDR4-2666MHz
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Memory
Description 32GB 2Rx4 PC4-21300V-R DDR4-2666MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1403754-FUJITSU HMA84GR7CJR4N-VK-FU - 32GB 2Rx4 PC4-21300V-R DDR4-2666MHz
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU HMA84GR7CJR4N-VK-FU - 32GB 2Rx4 PC4-21300V-R DDR4-2666MHz CAD Model

Description

The FUJITSU HMA84GR7CJR4N-VK-FU is a high-capacity, high-performance DDR4 memory module designed for enterprise-level servers and high-end computing systems. With a capacity of 32GB, this memory module is ideal for data-intensive applications and multi-tasking environments. The memory operates at a speed of 2666MHz, providing fast data transfer rates and improved system responsiveness. Its 2Rx4 configuration, where '2R' stands for dual rank, doubles the module's data paths, enhancing its performance further. As a PC4-21300V-R module, it adheres to DDR4 standards with a voltage regulation distinct to this specification, ensuring compatible and stable operation in supported systems. This memory module is specifically built to support the demands of virtualization, large databases, and high-transactional workloads, making it an excellent choice for servers that require reliability and high speed. Additionally, its ECC (Error Correcting Code) feature detects and corrects data corruption, providing an extra layer of data integrity and system reliability. Designed for seamless integration with Fujitsu servers, this module is an essential upgrade or replacement part for maintaining and enhancing your system's performance.

You May Also Be Interested in

Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess