EN
  • EN
  • DE

FUJITSU FUJ:CA05967-1646 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM

Part No FUJITSU FUJ:CA05967-1646 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description FUJITSU FUJ:CA05967-1646 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404496-FUJITSU FUJ:CA05967-1646 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM
Ultra Librarian 3D Model Ultra Librarian FUJITSU FUJ:CA05967-1646 - DX S3 Disk Enclosure 2.5" w/o PSU & IOM CAD Model

Description

Similar to its counterpart, the FUJITSU FUJ:CA05967-1646 is a 2.5-inch disk enclosure designed for enhancing the storage capacities of the DX S3 series without the integrated Power Supply Unit (PSU) or IO Modules (IOM). This model offers businesses the versatility to select or reuse existing components, optimizing their IT budget and allowing for customized configurations based on unique requirements. The enclosure supports a broad spectrum of 2.5-inch drive types, offering the flexibility to design storage environments that strike a balance between performance and capacity, such as combining SSDs for high-speed operations with HDDs for bulk storage. Its modular approach ensures that expanding storage capabilities as the organization grows is straightforward and cost-effective. Durability and reliability are at the forefront of its design, providing a secure and resilient solution for storing critical data. The FUJITSU FUJ:CA05967-1646 is a smart choice for organizations looking for a scalable and customizable expansion solution to accommodate their evolving storage needs.

You May Also Be Interested in

Lenovo
Lenovo ThinkSystem DE4000 HIC, 10/25GbE iSCSI, 4P
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
NetApp
NetApp FAS6280 Single Controller
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp FAS8020
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess