EN
  • EN
  • DE

FUJITSU FTS:ETFEADAU - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU

Part No FUJITSU FTS:ETFEADAU - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1404500-FUJITSU FTS:ETFEADAU - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:ETFEADAU - AF250 Drive Encl. 2.5in w/ 2x IO Mod. 2x PSU CAD Model

Description

Designed for organizations that require an agile and high-performance storage solution, the FUJITSU FTS:ETFEADAU AF250 Drive Enclosure epitomizes efficiency and reliability. This enclosure accommodates 2.5-inch drives, ensuring high-density storage in a compact format. With two I/O modules, it affords flexible connectivity options, facilitating easy integration with existing network structures and enhancing data throughput capabilities. The dual power supply unit configuration ensures operational continuity by providing an uninterrupted power source, which is critical in avoiding data loss and maintaining constant access to stored information. Crafted to meet the rigorous demands of modern data centers, the enclosure is engineered for durability. It also features advanced cooling systems to maintain ideal temperature conditions, thereby optimizing drive performance and longevity. The AF250 Drive Enclosure is an excellent choice for businesses looking to scale their storage resources efficiently without compromising on speed or reliability.

You May Also Be Interested in

NetApp
NetApp FAS6240
Need more? Email Us
NetApp
NetApp 12LFF SAS/SATA 12G Expansion Shelf
Need more? Email Us
Supermicro
QNAP TS-EC1279U-RP 12x3.5 NAS
Need more? Email Us
Lenovo
v3700 LFF with ACHK and ACHB
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS4200 LFF SAS Dual Controller
Need more? Email Us
NetApp
NetApp DS14MK2 AT 14 slot EXP
Need more? Email Us
NetApp
NetApp 24SFF SAS/SATA 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 60SFF/LFF SAS 6G Expansion Shelf
Need more? Email Us
NetApp
NetApp 14LFF SATA 3G Expansion Shelf
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess