EN
  • EN
  • DE

FUJITSU FTS:A3C40137294 - SAS Riser Card PCIe-2 x8 Slot 2 or 3

Part No FUJITSU FTS:A3C40137294 - SAS Riser Card PCIe-2 x8 Slot 2 or 3
Manufacturer Fujitsu Electronics America, Inc.
Catalog IT infrastructure Accessories
Description FUJITSU FTS:A3C40137294 - SAS Riser Card PCIe-2 x8 Slot 2 or 3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1401185-FUJITSU FTS:A3C40137294 - SAS Riser Card PCIe-2 x8 Slot 2 or 3
Ultra Librarian 3D Model Ultra Librarian FUJITSU FTS:A3C40137294 - SAS Riser Card PCIe-2 x8 Slot 2 or 3 CAD Model

Description

The FUJITSU FTS:A3C40137294 SAS Riser Card is an essential component designed to expand the capabilities of your server by providing additional PCIe-2 x8 slots, specifically designed for slots 2 or 3. This riser card allows for the installation of high-performance SAS (Serial-Attached SCSI) storage controllers that are essential for applications requiring fast data access and storage reliability. Engineered to seamlessly integrate with select Fujitsu servers, this riser card ensures compatibility and enhanced performance. Its high-quality construction and strict adherence to Fujitsu's standards mean this card not only extends the functionality of your server but also ensures reliability and stability of its operations. Whether you're expanding your storage capabilities, or enhancing the overall performance of your server, the FUJITSU FTS:A3C40137294 SAS Riser Card provides a straightforward solution ensuring both compatibility and ease of installation.

You May Also Be Interested in

Dell
CADDY 3.5 14th 15th Dell
Need more? Email Us
Dell
SD FLASH 8GB
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
SafeID Classic ST200
Need more? Email Us
Dell
DELL HP725. Type: Front panel, Product colour: Black, Grey, Compatible products: PowerEdge R710
Need more? Email Us
Dell
FRONTBEZEL R730 R730XD Quick Sync
Need more? Email Us
Dell
DELL galvanised ears for switch w/8screws N1548P
Need more? Email Us
Dell
FRONTBEZEL DELL/EMC R640
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess