EN
  • EN
  • DE

FUJITSU DX100S4-NOCONTROLLER - Eternus DX100 S4 Base Encl. 2.5in w/o controllers

Part No FUJITSU DX100S4-NOCONTROLLER - Eternus DX100 S4 Base Encl. 2.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus DX100 S4 Base Encl. 2.5in w/o controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404505-FUJITSU DX100S4-NOCONTROLLER - Eternus DX100 S4 Base Encl. 2.5in w/o controllers
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU DX100S4-NOCONTROLLER - Eternus DX100 S4 Base Encl. 2.5in w/o controllers CAD Model

Description

The FUJITSU DX100S4-NOCONTROLLER Eternus DX100 S4 Base Enclosure is specifically engineered to serve as the cornerstone for customized high-performance storage solutions, especially suitable for small and medium enterprises looking to architect their storage infrastructure to exact specifications. This base enclosure, which accommodates 2.5-inch drives, stands as an adaptable and scalable foundation for high-speed, high-capacity storage needs. Given its design without controllers, it provides organizations the versatility to choose controllers that align with their specific requirements, be it for advanced data services, connectivity, or performance. The enclosure is built with an emphasis on reliability, incorporating features such as superior cooling mechanisms to ensure drives maintain optimal operational temperatures, thus advancing both performance and durability. Ideal for a variety of applications including dynamic databases, high-volume transaction processing, and critical data backup, the DX100S4 base enclosure offers the potential to grow in line with organizational needs, embodying a future-proof investment in storage infrastructure.

You May Also Be Interested in

Lenovo
Lenovo V3700 controller SFF
Need more? Email Us
NetApp
NetApp FAS2240-2 2.5 inch SAS
Need more? Email Us
NetApp
NetApp FAS6210
Need more? Email Us
NetApp
NetApp DS212C with 12 x 4tb HDD
Need more? Email Us
Supermicro
Supermicro CSE-847E26-RJBOD1
Need more? Email Us
NetApp
NetApp 60XFF 12G SAS Dual Controller Storage Array
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp AFF-A700 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS6200 SFF FC/iSCSI Dual
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess