EN
  • EN
  • DE

FUJITSU CS800S5 - Eternus CS800 S5 12x 3.5in

Part No FUJITSU CS800S5 - Eternus CS800 S5 12x 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Storage Machines
Description Eternus CS800 S5 12x 3.5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Storage Machines
Win Source Part Number 1404525-FUJITSU CS800S5 - Eternus CS800 S5 12x 3.5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CS800S5 - Eternus CS800 S5 12x 3.5in CAD Model

Description

The FUJITSU CS800S5 Eternus CS800 S5 is a state-of-the-art data protection appliance, offering unparalleled backup and archiving capabilities for enterprises. This model, featuring 12 slots for 3.5-inch drives, provides a robust solution for safeguarding critical data against loss and ensuring rapid recovery in the event of a disaster. The Eternus CS800 S5 is designed with scalability and performance in mind, allowing for high-speed, reliable backups and efficient data restoration. Its advanced deduplication technology optimizes storage utilization, significantly reducing the required storage capacity without compromising data integrity. The CS800 S5 supports a broad range of backup environments and is compatible with leading backup software, making it a versatile choice for enterprises with complex IT infrastructures. With its emphasis on reliability and ease of use, the CS800 S5 simplifies data protection, ensuring that businesses can focus on their core operations while knowing their data is secure. For organizations that demand top-tier data protection with scalable options, the FUJITSU CS800S5 Eternus CS800 S5 represents a premier solution.

You May Also Be Interested in

Supermicro
Supermicro 826BE1C-R741JBOD
Need more? Email Us
NetApp
NetApp AFF8040 Dual Controller
Need more? Email Us
NetApp
NetApp AFF-A300 Dual Controller Storage System
Need more? Email Us
Lenovo
Lenovo ThinkSystem DS2200 SFF SAS Dual Controller Unit
Need more? Email Us
Supermicro
Supermicro 826BE2C-R741JBOD
Need more? Email Us
Lenovo
Lenovo Storage V3700 V2 XP
Need more? Email Us
Supermicro
Synology DS1813+ 8x3.5 NAS
Need more? Email Us
NetApp
NetApp FAS8040
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess