EN
  • EN
  • DE

FUJITSU CD8069504284604 - INTEL Gold 6238M (2.1GHz - 22C) CPU 140W

Part No FUJITSU CD8069504284604 - INTEL Gold 6238M (2.1GHz - 22C) CPU 140W
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description INTEL Gold 6238M (2.1GHz - 22C) CPU 140W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401869-FUJITSU CD8069504284604 - INTEL Gold 6238M (2.1GHz - 22C) CPU 140W
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU CD8069504284604 - INTEL Gold 6238M (2.1GHz - 22C) CPU 140W CAD Model

Description

The FUJITSU CD8069504284604 is equipped with the INTEL Gold 6238M processor, representing the avant-garde of the Intel Xeon Scalable Processor family with a focus on high-density computing environments and demanding workloads. This CPU operates at a base frequency of 2.1GHz and features 22 cores and 44 threads, delivering exceptional multi-threaded performance and efficiency. With a substantial 30.25 MB Intel SmartCache, it effectively reduces latency and accelerates data access for compute-intensive tasks. This processor supports Intel Deep Learning Boost technology, enhancing AI inference and deep learning performance, which is crucial for applications in data analytics, scientific computing, and AI-based services. Furthermore, it includes advanced security technologies, such as Intel Software Guard Extensions (SGX) and Intel Trusted Execution Technology (TXT), which provide hardened mechanisms for data protection and secure execution environments. The 140W TDP (Thermal Design Power) ensures that while delivering powerhouse performance, it maintains a manageable power envelope, contributing to lower total cost of ownership (TCO) for enterprise systems. The FUJITSU CD8069504284604 with the INTEL Gold 6238M CPU is tailored for organizations that demand unparalleled processing power, advanced features for security and AI, and superior efficiency.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8696-V10 - Intel Xeon Processor E5-4603, 2.0 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess