EN
  • EN
  • DE

FUJITSU 38037688 - DX S3 FLANGE COVER RIGHT FOR 2,5in

Part No FUJITSU 38037688 - DX S3 FLANGE COVER RIGHT FOR 2,5in
Manufacturer Fujitsu Electronics America, Inc.
Catalog Spare Parts
Description DX S3 FLANGE COVER RIGHT FOR 2,5in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1404264-FUJITSU 38037688 - DX S3 FLANGE COVER RIGHT FOR 2,5in
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU 38037688 - DX S3 FLANGE COVER RIGHT FOR 2,5in CAD Model

Description

The FUJITSU 38037688 - DX S3 FLANGE COVER RIGHT FOR 2.5in is a precision-engineered accessory designed to enhance the functionality and aesthetic of the Fujitsu ETERNUS DX S3 storage systems. Specifically created for covering the right side flange of the storage system, this cover plays a crucial role in maintaining the system's integrity and appearance. It is compatible with 2.5-inch drive bays, ensuring a perfect fit and seamless integration with the unit's design. The flange cover not only aids in protecting the internal components from dust and external damage but also contributes to the system's thermal management by promoting efficient airflow. Its durable construction guarantees long-term reliability, while its easy installation process makes it a convenient option for system administrators looking to maintain or upgrade their storage infrastructure. The FUJITSU 38037688 embodies the company's commitment to providing high-quality, functional accessories that support the operational excellence and visual appeal of their storage solutions.

You May Also Be Interested in

HP
Low Profile Bracket for 593722-B21
Need more? Email Us
HP
HP Universal Media Bay Kit for DL380 G9
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP 3820c Controller Board for Synergy G9
Need more? Email Us
HP
HP FC Drive Magazine for 3PAR Storeserv 10000
Need more? Email Us
HP
Simplivity Omnicube Server Accelerator
Need more? Email Us
HP
HP DL380 G6 3 Slot PCI-E Riser KitHP ProLiant Server Family Riser Cards
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess