EN
  • EN
  • DE

FAR-F5KA-897M50-D4DC

Part No FAR-F5KA-897M50-D4DC
Manufacturer Fujitsu Electronics America, Inc.
Catalog SAW Filters
Description EGSM Tx (50/50ohm Unbalance)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fujitsu Electronics America, Inc.
Win Source Part Number 1173496-FAR-F5KA-897M50-D4DC
Manufacturer Homepage edevice.fujitsu.com/fmd/en/index.html
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-F5KA-897M50-D4DC CAD Model

Description

The FAR-F5KA-897M50-D4DC is a surface acoustic wave (SAW) filter manufactured by Fujitsu Electronics America, Inc. SAW filters are electronic components used to selectively pass or reject specific frequencies in a radio frequency (RF) signal. This particular filter is designed to operate at a center frequency of 897.5 MHz, making it suitable for applications in wireless communication systems.

Applications:

  • Mobile Communication Systems: Used in cellular base stations and mobile devices for filtering RF signals.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • Radio Receivers: Selects the desired signal while rejecting unwanted interference.
  • Satellite Communication Systems: Filters signals in satellite transceivers and ground stations.
  • ISM Band Applications: Used in industrial, scientific, and medical (ISM) band devices.

Features:

  • Surface Mount Package: Allows for easy and efficient assembly on printed circuit boards.
  • Precise Center Frequency: Operates at a center frequency of 897.5 MHz with high accuracy.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Provides high rejection of unwanted signals outside the passband.
  • Compact Size: Small form factor allows for integration into space-constrained designs.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, improving the clarity of received signals.
  • Enhanced System Performance: Precise filtering enhances the performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Simplified Circuit Design: Easy to integrate into various RF circuit designs.
  • Increased System Reliability: Robust design ensures reliable operation in demanding environments.

Technical Specifications:

The FAR-F5KA-897M50-D4DC operates at a center frequency of 897.5 MHz. It features a surface mount package. Key parameters include insertion loss, attenuation, bandwidth, and impedance. Specific values for these parameters can be found in the product datasheet. The operating temperature range is generally between -40°C to +85°C. The impedance is typically 50 ohms.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess