EN
  • EN
  • DE

FAR-F5CH836M50S2A1

Part No FAR-F5CH836M50S2A1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058574-FAR-F5CH836M50S2A1
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAR-F5CH836M50S2A1 CAD Model

Description

The FAR-F5CH836M50S2A1 is a SAW (Surface Acoustic Wave) filter manufactured by Fujitsu Electronics America, Inc. These filters are commonly used in wireless communication systems for signal filtering and frequency selection. SAW filters are known for their compact size, low insertion loss, and high selectivity, making them ideal for various RF applications.

Applications

  • Cellular phones and smartphones
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • GPS receivers
  • Remote control systems

Features

  • Compact surface-mount package
  • Low insertion loss
  • High selectivity and sharp roll-off
  • Stable performance over temperature
  • RoHS compliant
  • 5.5 x 5.0 mm size
  • Center Frequency: 836.5 MHz
  • Bandwidth: Specific to application requirements

Benefits

  • Improved signal quality and reduced interference
  • Extended battery life in portable devices due to low insertion loss
  • Smaller and lighter wireless devices
  • Reliable performance in various operating conditions
  • Compliance with environmental regulations

Additional Details

The FAR-F5CH836M50S2A1 SAW filter is designed for use in RF front-end modules to filter out unwanted signals and improve the overall performance of wireless communication systems. It operates at a center frequency of 836.5 MHz. The filter's performance characteristics, such as insertion loss, bandwidth, and selectivity, are carefully optimized to meet the specific requirements of various wireless standards. It is available in a compact surface-mount package, which simplifies the manufacturing process and reduces the overall size of the end product. The filter is also RoHS compliant, ensuring that it meets environmental regulations. The filter is designed to handle a specific power level, ensuring reliable performance. Careful PCB layout is crucial for optimal performance, and datasheets from Fujitsu provide detailed guidance on recommended layout practices. ESD precautions are also important during handling and assembly to prevent damage to the filter.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess