EN
  • EN
  • DE

FA5301N-TE1

Part No FA5301N-TE1
Manufacturer Fujitsu Electronics America, Inc.
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985023-FA5301N-TE1
Categories OEM Parts(F-I)
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5301N-TE1 CAD Model

Description

The Fujitsu Electronics America, Inc. FA5301N-TE1 is a power factor correction (PFC) controller IC designed to improve the efficiency of power supplies. This controller helps to reduce harmonic distortion and improve the power factor, making it compliant with energy efficiency standards. It is used in various power supply applications, including AC-DC adapters, lighting ballasts, and industrial power supplies.

Applications:

  • AC-DC Adapters: Used to improve power factor and reduce harmonic distortion in AC-DC adapters.
  • Lighting Ballasts: Enhances the efficiency of electronic ballasts for fluorescent and LED lighting.
  • Industrial Power Supplies: Provides power factor correction in industrial power supplies to meet regulatory requirements.
  • Power Factor Correction Modules: Integrated into PFC modules for improving power quality.

Features:

  • Power Factor Correction: Improves the power factor to near unity, reducing energy waste.
  • Low Total Harmonic Distortion (THD): Minimizes harmonic distortion in the input current.
  • Overvoltage Protection: Protects the power supply from overvoltage conditions.
  • Overcurrent Protection: Prevents damage from excessive current draw.

Benefits:

  • Improved Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Reduced Harmonic Distortion: Minimizes interference with other electronic devices.
  • Enhanced System Reliability: Protects the power supply from overvoltage and overcurrent conditions.
  • Compliance with Standards: Helps to meet energy efficiency standards and regulatory requirements.

Additional Details:

While the specific electrical characteristics such as operating voltage range, switching frequency, and protection thresholds require further review of the datasheet, the Fujitsu FA5301N-TE1 is designed to provide robust and efficient power factor correction. It helps to ensure that the power supply operates within acceptable limits, reducing stress on the electrical grid and minimizing energy waste. The controller incorporates protection features to safeguard the power supply from common fault conditions. Its design is optimized for integration into a variety of power supply topologies.

You May Also Be Interested in

Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess