EN
  • EN
  • DE

7MBR25VA120-50-M

Part No 7MBR25VA120-50-M
Manufacturer Fujitsu Electronics America, Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fujitsu Electronics America, Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816022-7MBR25VA120-50-M
Ultra Librarian 3D Model Ultra Librarian 7MBR25VA120-50-M CAD Model

Description

The 7MBR25VA120-50-M is an IPM (Intelligent Power Module) manufactured by Fujitsu Electronics America, Inc. This module integrates power semiconductor devices, such as IGBTs (Insulated Gate Bipolar Transistors) and diodes, along with drive and protection circuitry, into a single package. It is designed for use in motor control and inverter applications.

Applications:

  • Motor Drives: Controlling the speed and torque of AC motors in industrial applications.
  • Inverter Applications: Converting DC power to AC power for applications like renewable energy systems (solar inverters) and uninterruptible power supplies (UPS).
  • Industrial Automation: Used in robots, CNC machines, and other automated equipment.
  • Power Supplies: High-power DC-DC converters and AC-DC power supplies.
  • Welding Machines: Providing precise control of welding current.

Features:

  • Integrated IGBTs and Diodes: Contains multiple IGBTs and freewheeling diodes in a single module.
  • Drive Circuitry: Includes gate drive circuitry for the IGBTs, simplifying the control interface.
  • Protection Features: Overcurrent protection, short-circuit protection, and overtemperature protection.
  • Low Saturation Voltage: Low VCE(sat) for reduced power dissipation and improved efficiency.
  • High-Speed Switching: Allows for high-frequency operation in inverter applications.
  • Isolated Baseplate: Provides electrical isolation between the power semiconductors and the mounting surface.
  • Compact Package: Reduces the size and weight of the power electronics system.

Benefits:

  • Simplified Design: Integration of power semiconductors and drive circuitry reduces the complexity of the design process.
  • Improved Reliability: Protection features enhance the reliability and longevity of the system.
  • Increased Efficiency: Low saturation voltage and high-speed switching improve energy efficiency.
  • Reduced Size and Weight: Compact package minimizes the physical footprint of the power electronics.
  • Enhanced Safety: Isolated baseplate provides electrical isolation for enhanced safety.

Additional Details:

The 7MBR25VA120-50-M typically specifies a voltage rating (e.g., 1200V) and a current rating (e.g., 25A). The '50' likely refers to a specific parameter, perhaps related to its switching characteristics. The module package usually includes terminals for connecting to the DC bus, AC output, and control signals. Detailed specifications, including electrical characteristics, thermal performance, and package dimensions, can be found in the product datasheet. Proper heatsinking is essential to maintain the module's operating temperature within its specified limits. The control signals typically require a voltage level compatible with standard microcontrollers or digital signal processors (DSPs).

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess