EN
  • EN
  • DE

SF-024MCF1R5

Part No SF-024MCF1R5
Manufacturer Fuji Electric
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 318624-SF-024MCF1R5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SF-024MCF1R5 CAD Model

Description

The Fuji Electric SF-024MCF1R5 is a common mode choke designed to suppress common mode noise in electronic circuits. It is particularly useful in applications where electromagnetic interference (EMI) and radio frequency interference (RFI) need to be minimized.

Applications

  • Power supplies
  • Inverters
  • Motor drives
  • Industrial equipment
  • Electronic control systems

Features

  • High common mode impedance: Provides effective suppression of common mode noise.
  • Compact size: Enables space-saving design.
  • High rated current: Supports high-power applications.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Reduced EMI/RFI: Minimizes interference with other electronic devices.
  • Improved system reliability: Protects against noise-induced malfunctions.
  • Enhanced signal integrity: Ensures clean and accurate data transmission.
  • Compliance with EMC standards: Helps meet regulatory requirements.
  • Increased system performance: Allows for stable and efficient operation.

Detailed Specs

  • Inductance: Typically around a few mH (check datasheet for exact value).
  • Rated Current: 24A (This is indicated by the '24' in the part number SF-024MCF1R5).
  • DC Resistance (DCR): Low DCR to minimize power loss.
  • Withstanding Voltage: High withstanding voltage for safety.
  • Operating Temperature Range: -25°C to +105°C (Check the datasheet).
  • Package Type: Through-hole.

The Fuji Electric SF-024MCF1R5 common mode choke is a reliable and effective solution for mitigating common mode noise in a wide range of electronic applications. Its robust design and adherence to environmental standards make it an ideal choice for demanding industrial environments.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $0.2529
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Fuji Electric
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess