Fuji Electric SC902-2-TE12 Rectifier Diode
The Fuji Electric SC902-2-TE12 is a fast recovery rectifier diode with a maximum reverse voltage of 200 volts and a maximum forward current of 2 amperes. It is packaged in a DO-214VAR (SMB) surface mount package.
The SC902-2-TE12 is a general-purpose rectifier diode that can be used in a variety of applications, including:
- Power supplies
- Motor control
- Industrial automation
- Consumer electronics
The SC902-2-TE12 is a reliable and high-performance diode that is well-suited for demanding applications. It is also RoHS compliant and lead-free.
Features and Benefits
- Fast recovery time (100 ns)
- Low forward voltage drop (1.1 volts at 2 A)
- High reverse voltage rating (200 volts)
- High surge current rating (30 A)
- Surface mount package (DO-214VAR)
- RoHS compliant and lead-free
Applications
- Power supplies
- Motor control
- Industrial automation
- Consumer electronics
Typical Performance
The following table shows the typical performance characteristics of the Fuji Electric SC902-2-TE12 rectifier diode:
| Characteristic | Value | |---|---|---| | Maximum reverse voltage | 200 volts | | Maximum forward current | 2 amperes | | Forward voltage drop (at 2 A) | 1.1 volts | | Reverse leakage current (at 200 V) | 100 microamperes | | Recovery time | 100 nanoseconds |
Additional Information
The Fuji Electric SC902-2-TE12 rectifier diode is available from a variety of electronic component distributors. It is also available in a variety of reel and tube quantities.
Conclusion
The Fuji Electric SC902-2-TE12 is a versatile and reliable rectifier diode that can be used in a variety of applications. It is a good choice for applications where fast recovery time, high reverse voltage rating, and low forward voltage drop are required.