EN
  • EN
  • DE

MB4207

Part No MB4207
Manufacturer Fuji Electric
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830135-MB4207
Ultra Librarian 3D Model Ultra Librarian MB4207 CAD Model

Description

The MB4207 is a PWM control IC manufactured by Fuji Electric. It is designed for use in power supply applications, providing the necessary control signals to regulate the output voltage or current. This integrated circuit is suitable for a wide range of power conversion systems, offering features like overcurrent protection and soft-start functionality for improved reliability and performance.

Applications

  • AC-DC Power Supplies: Used in power supplies for various electronic devices, including computers, consumer electronics, and industrial equipment.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management in automotive and telecommunications systems.
  • Battery Chargers: Found in battery chargers for mobile devices, power tools, and other rechargeable equipment.
  • LED Lighting: Used in LED drivers for controlling the current and voltage supplied to LED lighting systems.

Features

  • PWM Control: Pulse-width modulation control for efficient power conversion.
  • Overcurrent Protection (OCP): Prevents damage to the power supply due to excessive current draw.
  • Soft-Start Function: Gradually increases the output voltage during startup to minimize stress on components.
  • Undervoltage Lockout (UVLO): Disables the PWM output when the input voltage is too low to prevent erratic operation.
  • Internal Oscillator: Generates the clock signal required for PWM control.
  • Voltage Feedback Control: Regulates the output voltage based on feedback from the output.

Benefits

  • Efficient Power Conversion: PWM control enables high-efficiency power conversion, reducing energy waste and heat generation.
  • Improved System Reliability: Overcurrent protection and soft-start functionality enhance system reliability by preventing damage from overloads and inrush currents.
  • Simplified Design: Integrated features like the internal oscillator and voltage feedback control simplify the design of power supplies.
  • Stable Output Voltage: Voltage feedback control ensures a stable and regulated output voltage under varying load conditions.
  • Reduced Component Count: Integration of multiple functions into a single chip reduces the number of external components needed, lowering cost and size.

Additional Details

The MB4207 typically operates with a fixed switching frequency determined by internal or external components. The duty cycle of the PWM signal is adjusted based on the voltage feedback to maintain a stable output voltage. The overcurrent protection circuit monitors the current flowing through the power supply and shuts down the PWM output if the current exceeds a predefined threshold. The soft-start function gradually increases the duty cycle of the PWM signal during startup to prevent voltage overshoot and inrush current. The specific operating parameters, such as switching frequency, voltage ranges, and protection thresholds, can be found in the product datasheet.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess