EN
  • EN
  • DE

FMH13N60ES

Part No FMH13N60ES
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059428-FMH13N60ES
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMH13N60ES CAD Model

Description

The FMH13N60ES is a high-voltage N-channel MOSFET manufactured by Fuji Electric. This power MOSFET is designed for high-efficiency switching applications. It features a fast switching speed and low on-resistance, making it suitable for various power electronics applications.

Applications:

  • Switch-mode power supplies (SMPS): Used in power supplies for computers, servers, and other electronic equipment.
  • Uninterruptible power supplies (UPS): Employed in UPS systems to provide backup power during power outages.
  • Power factor correction (PFC) circuits: Found in PFC circuits to improve the power factor of electronic devices.
  • Motor control: Utilized in motor control circuits for controlling the speed and torque of electric motors.
  • Lighting: Used in electronic ballasts and LED drivers for lighting applications.

Features:

  • High breakdown voltage: 600V breakdown voltage allows use in high voltage applications.
  • Low on-resistance: Reduces conduction losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Can withstand avalanche breakdown events.
  • RoHS compliant: Compliant with RoHS environmental standards.

Benefits:

  • High efficiency: Minimizes power losses, resulting in high energy efficiency.
  • Improved reliability: Provides reliable operation in demanding applications.
  • Reduced heat generation: Low on-resistance reduces heat generation.
  • Simplified circuit design: Simplifies the design of power electronic circuits.
  • Environmentally friendly: Compliant with RoHS environmental standards.

Technical Specifications:

While exact parameters can vary slightly, typical specifications are:

  • Drain-Source Voltage (Vds): 600V
  • Gate-Source Voltage (Vgs): ±30V
  • Continuous Drain Current (Id): 13A (at 25°C)
  • Pulsed Drain Current (Idm): 39A
  • On-Resistance (Rds(on)): 0.36 Ω (typical)
  • Total Gate Charge (Qg): 29 nC (typical)
  • Operating Temperature: -55°C to +150°C

Disclaimer: Always refer to the official Fuji Electric datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess