The FMA25N50G is a high-voltage N-channel MOSFET from Fuji Electric, designed for high-efficiency power switching applications. This MOSFET features a robust avalanche ruggedness and excellent gate charge characteristics, making it suitable for demanding power electronic circuits.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- Motor control
- Inverters
Features
- High avalanche ruggedness
- Low gate charge
- Fast switching speed
- RoHS compliant
- Improved dv/dt capability
Benefits
- High efficiency power switching reduces power loss and improves overall system efficiency.
- Low gate charge minimizes driving power requirements, simplifying gate drive circuitry.
- Fast switching speed enables higher frequency operation, reducing the size and cost of passive components.
- Robust avalanche ruggedness provides protection against voltage transients, improving system reliability.
Specifications
Although specific detailed specifications require referencing the official Fuji Electric datasheet for the FMA25N50G, typical specifications include:
- Drain-Source Voltage (Vds): 500V
- Gate-Source Voltage (Vgs): ±30V
- Continuous Drain Current (Id): 25A (at 25°C)
- Pulsed Drain Current (Idm): 75A
- Gate Charge (Qg): Typically around 25 nC
- On-Resistance (Rds(on)): Typically around 0.19 ohms
- Operating Temperature Range: -55°C to +150°C
- Package: TO-220F