EN
  • EN
  • DE

FGW50N60HC-S31PP-P2

Part No FGW50N60HC-S31PP-P2
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059089-FGW50N60HC-S31PP-P2
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FGW50N60HC-S31PP-P2 CAD Model

Description

The FGW50N60HC-S31PP-P2 is a 600V, 50A N-channel IGBT (Insulated Gate Bipolar Transistor) from Fuji Electric. It is designed for high-speed switching applications, offering a combination of low conduction losses and fast switching speeds. The IGBT combines the characteristics of both MOSFETs and bipolar transistors, providing a robust and efficient solution for power electronics.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Welding machines
  • Induction heating
  • Motor drives
  • Solar inverters
  • Power inverters

Features

  • High Voltage: 600V Breakdown Voltage
  • High Current: 50A Continuous Collector Current
  • Low Saturation Voltage: Reduces conduction losses
  • Fast Switching Speed: Enables efficient high-frequency operation
  • Short Circuit Capability: Robust design with short-circuit withstand time.
  • Gate-Emitter Voltage (VGE): +/- 20V
  • Operating Temperature: -55°C to +150°C
  • Package: TO-247

Benefits

  • High Efficiency: Low conduction and switching losses contribute to high overall efficiency in power conversion systems.
  • Reliable Operation: Robust design with short-circuit capability ensures reliable performance under demanding conditions.
  • Reduced Cooling Requirements: Lower power dissipation reduces the need for extensive cooling.
  • Compact Design: TO-247 package allows for easy integration into various power electronic circuits.
  • Simplified Circuit Design: Easy to drive with standard gate drive circuits.

The FGW50N60HC-S31PP-P2 IGBT offers a combination of high voltage, high current, and fast switching speed, making it an excellent choice for various power electronics applications. Its low saturation voltage minimizes conduction losses, while its robust design ensures reliable operation. The TO-247 package simplifies integration into power electronic circuits. This IGBT contributes to the development of efficient and reliable power conversion systems.

You May Also Be Interested in

Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess