EN
  • EN
  • DE

FA5515N-D1

Part No FA5515N-D1
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058458-FA5515N-D1
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA5515N-D1 CAD Model

Description

The FA5515N-D1 is a PWM (Pulse Width Modulation) control IC manufactured by Fuji Electric. It's commonly used in power supplies and DC-DC converters to regulate voltage and current. Fuji Electric is a reputable manufacturer of power semiconductors and control ICs.

Applications

  • AC-DC power supplies
  • DC-DC converters
  • Battery chargers
  • LED lighting drivers
  • Industrial power control systems

Features

  • PWM Control: Generates a pulse-width modulated signal to control the switching of power transistors.
  • Current Mode Control: Employs current mode control for improved stability and transient response.
  • Low Startup Current: Minimizes current draw during startup to improve efficiency.
  • Overcurrent Protection: Provides protection against excessive current flow to prevent damage to the circuit.
  • Overvoltage Protection: Protects against overvoltage conditions to ensure safe operation.
  • Undervoltage Lockout: Disables the IC if the input voltage drops below a certain threshold.

Benefits

  • Efficient Power Conversion: Enables efficient conversion of AC or DC voltage to the desired output voltage.
  • Stable Output Voltage: Provides a stable and regulated output voltage under varying load conditions.
  • Protection Features: Protects the power supply and connected devices from damage due to overcurrent, overvoltage, and undervoltage conditions.
  • Compact Design: Allows for the design of compact and efficient power supplies.
  • Reduced Component Count: Integrates many functions into a single IC, reducing the number of external components required.

Additional Details

This PWM control IC is designed for use in a variety of power supply applications. The exact specifications (switching frequency, operating voltage range, etc.) can be found in the manufacturer's datasheet. Refer to the datasheet to ensure compatibility with the target application. External components (e.g., resistors, capacitors, inductors) are required to complete the power supply circuit.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hewlett Packard
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess