EN
  • EN
  • DE

FA5514P

Part No FA5514P
Manufacturer Fuji Electric
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194652-FA5514P
Categories Custom Parts
Manufacturer Fuji Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FA5514P CAD Model

Description

The FA5514P is a PWM (Pulse Width Modulation) controller IC manufactured by Fuji Electric. It's designed for power supply applications, specifically for converting AC voltage to DC voltage with high efficiency.

Applications

  • AC-DC Power Supplies: Used in power adapters for laptops, mobile phones, and other electronic devices.
  • Auxiliary Power Supplies: Provides standby power in appliances like TVs and refrigerators.
  • LED Lighting: Drives LED lighting systems with constant current control.
  • Battery Chargers: Controls the charging process in various battery charging applications.
  • Industrial Power Supplies: Used in industrial equipment requiring stable and efficient power.

Features

  • PWM Control: Uses pulse width modulation to regulate output voltage.
  • Low Startup Current: Reduces power consumption during startup.
  • Over Voltage Protection (OVP): Protects the power supply from overvoltage conditions.
  • Over Current Protection (OCP): Limits the output current to prevent damage.
  • Under Voltage Lockout (UVLO): Ensures stable operation at low input voltages.

Benefits

  • High Efficiency: PWM control enables efficient power conversion, reducing energy waste.
  • Improved Reliability: Protection features prevent damage from abnormal operating conditions.
  • Reduced Component Count: Integrated functionality simplifies circuit design and reduces the number of external components.
  • Stable Output Voltage: Provides a regulated output voltage under varying load conditions.
  • Cost-Effective Solution: Offers a cost-effective solution for power supply applications.

Additional Details

The FA5514P typically operates with a switching frequency in the range of tens to hundreds of kHz. It includes a built-in oscillator and error amplifier. External components are required to complete the power supply circuit, including a transformer, rectifier diodes, and filter capacitors. The datasheet provides detailed information on selecting appropriate external components. The package is often a DIP (Dual In-line Package) or SOP (Small Outline Package). The operating temperature range is usually from -20°C to +85°C. Consideration should be given to heat dissipation, possibly needing a heatsink. Specific models may have slightly different specifications, so consulting the specific datasheet from Fuji Electric is essential.

You May Also Be Interested in

Hitachi, Ltd
Contact for details
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Holtek
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess