EN
  • EN
  • DE

FA3687V-H1

Part No FA3687V-H1
Manufacturer Fuji Electric
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013892-FA3687V-H1
Categories OEM Parts(F-I)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FA3687V-H1 CAD Model

Description

The FA3687V-H1 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. IGBT modules are widely used in power electronics applications due to their ability to switch high voltages and currents with relative ease.

Applications:

  • Inverters: Used in inverters for converting DC power to AC power, such as in solar power systems and uninterruptible power supplies (UPS).
  • Motor Drives: Employed in variable frequency drives (VFDs) for controlling the speed and torque of electric motors.
  • Welding Machines: Used in welding power supplies to control the welding current and voltage.
  • Power Supplies: Found in high-power switching power supplies for various industrial and commercial applications.
  • Traction: Used in electric vehicles and trains for controlling the power flow to the traction motors.

Features:

  • Voltage Rating: High voltage blocking capability, typically in the range of 600V to 1700V or higher.
  • Current Rating: High current handling capability, ranging from tens to hundreds of amperes.
  • Low Saturation Voltage: Low VCE(sat) for reduced power dissipation.
  • Fast Switching Speed: Optimized for high-frequency switching applications.
  • Isolated Baseplate: Provides electrical isolation between the module and the heatsink.
  • Built-in Diode: Often includes a freewheeling diode for inductive load switching.
  • Robust Design: Designed for reliable operation in harsh industrial environments.

Benefits:

  • High Efficiency: Low saturation voltage and fast switching speed result in high energy efficiency.
  • Compact Size: Integrated module design reduces overall system size.
  • Reliable Operation: Robust design ensures reliable performance in demanding applications.
  • Simplified Design: Integrated module simplifies the design and assembly of power electronic circuits.
  • Reduced Cooling Requirements: Lower power dissipation minimizes the need for extensive cooling.

Additional Details:

The FA3687V-H1's specific datasheet provides detailed information on its voltage and current ratings, switching characteristics, thermal resistance, and other parameters. It's crucial to consider the gate drive requirements and protection circuits for safe and reliable operation. The module's package dimensions and mounting instructions are also available in the datasheet. Thermal management is crucial, requiring appropriate heatsinking to maintain the device within its operating temperature limits.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess