EN
  • EN
  • DE

7MBP25TEA120

Part No 7MBP25TEA120
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description Fuji Electric power module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030253-7MBP25TEA120
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 7MBP25TEA120 CAD Model

Description

The 7MBP25TEA120 is an IPM (Intelligent Power Module) manufactured by Fuji Electric. This module is specifically designed for motor control and inverter applications, providing a compact and efficient solution for power conversion and management.

Applications

  • Industrial Motor Drives
  • Servo Amplifiers
  • Renewable Energy Systems (e.g., Solar Inverters, Wind Turbines)
  • Power Supplies
  • Air Conditioning Systems

Features

  • High-Efficiency IGBTs: Incorporates advanced IGBT technology to minimize switching losses and improve overall efficiency.
  • Integrated Gate Drive Circuitry: Simplifies the design process by integrating the necessary gate drive functions within the module.
  • Built-in Protection Functions: Includes overcurrent, short-circuit, and over-temperature protection to ensure reliable operation and prevent damage.
  • Low Thermal Resistance: Features a design that minimizes thermal resistance, enabling efficient heat dissipation.
  • Compact Size: Offers a compact form factor for space-constrained applications.
  • Isolation Voltage: Provides high isolation voltage for enhanced safety.

Benefits

  • Improved Energy Savings: Reduces power consumption, leading to lower energy costs.
  • Enhanced System Reliability: Protects against electrical faults and ensures stable operation.
  • Simplified Design: Reduces the complexity of system design and lowers development time.
  • Compact Solution: Enables smaller and more efficient system designs.
  • Easy Integration: Simplifies the integration process into various applications.

Technical Specifications

The 7MBP25TEA120 module integrates a three-phase inverter bridge, gate drive circuits, and protection features. It is designed to handle specific voltage and current levels, which are detailed in the manufacturer's datasheet. Key specifications include maximum collector-emitter voltage, collector current, and operating frequency. The module's low thermal resistance allows for effective heat dissipation, ensuring reliable operation at high power levels. It is often used in applications requiring precise motor control and efficient power conversion.

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Dell
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Need more? Email Us
Hewlett Packard
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess