EN
  • EN
  • DE

6MBP20XSD-060-50

Part No 6MBP20XSD-060-50
Manufacturer Fuji Electric
Catalog Unclassified
Description IGBT DIL 6-PACK 20A 600V WITH O/ /
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Series *
Package Bulk
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.59.0080
Other Names 2266-6MBP20XSD-060-50
Standard Package 1
Win Source Part Number 1039848-6MBP20XSD-060-50
Ultra Librarian 3D Model Ultra Librarian 6MBP20XSD-060-50 CAD Model

Description

The Fuji Electric 6MBP20XSD-060-50 is an intelligent power module (IPM) designed for efficient and reliable motor control applications. This IPM integrates multiple power semiconductor devices and control circuitry into a single package, simplifying the design and reducing the size of motor drive systems.

Applications:

  • AC Motor Drives: Used in variable frequency drives (VFDs) for controlling AC motors.
  • Servo Drives: Employed in servo motor control systems for precise motion control.
  • Inverter Compressors: Integrated into inverter-driven compressors for air conditioning and refrigeration.
  • Robotics: Utilized in robotic systems for controlling the movement of robotic arms and joints.
  • Power Inverters: Found in power inverter applications for converting DC power to AC power.

Features:

  • Integrated Gate Drivers: Includes built-in gate drivers for simplified control of the power transistors.
  • Overcurrent Protection: Provides protection against overcurrent conditions to prevent damage.
  • Short-Circuit Protection: Offers protection against short-circuit faults.
  • Over-Temperature Protection: Monitors the temperature of the module and shuts down the system if it exceeds a safe limit.
  • Low Loss IGBTs: Utilizes low-loss insulated-gate bipolar transistors (IGBTs) for efficient power switching.

Benefits:

  • Simplified Design: Reduces the complexity of motor drive designs by integrating multiple components.
  • Improved Reliability: Offers enhanced protection features to ensure reliable operation.
  • Reduced Size: Enables smaller and more compact motor drive systems.
  • Energy Efficiency: Utilizes low-loss IGBTs to minimize power losses.
  • Enhanced Performance: Provides precise and responsive motor control.

The 6MBP20XSD-060-50 IPM from Fuji Electric is a comprehensive solution for motor control applications. Its integrated design and advanced protection features make it a reliable and efficient choice for a wide range of industrial and commercial applications. The module is designed to simplify the development process and reduce the overall system cost. Its robust construction and thermal management capabilities ensure long-term reliability and stable performance. The integration of protection circuits enhances the safety and durability of the motor drive system.

You May Also Be Interested in

Others
Lowest to $0.0520
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $0.1640
Others
Lowest to $52.2788
Others
Need more? Email Us
Others
Lowest to $0.4805
Others
HIGH DENSITY PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Lowest to $0.6503
Others
Lowest to $6.4772
Others
Lowest to $79.8232

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess