EN
  • EN
  • DE

6MBI100S-120-50

Part No 6MBI100S-120-50
Manufacturer Fuji Electric
Catalog OEM Parts (0 - 9)
Description 6 Pack IGBT (3 X DUAL) 150A MAX 1200V SCREW MOUNTED - 122 x 62 x 17mm. M626 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Collector Emitter Breakdown Voltage 1.2 kV
Collector Emitter Saturation Voltage 2.6 V
Collector Emitter Voltage (VCEO) 2.6 V
Height 17 mm
Isolation Voltage 2.5 kV
Length 122 mm
Max Collector Current 150 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 700 W
Mount Screw
Number of Pins 21
Power Dissipation 700 W
REACH SVHC Unknown
Rise Time 350 ns
RoHS Compliant
Termination Screw
Width 62 mm
Win Source Part Number 999982-6MBI100S-120-50
Categories OEM Parts(0-9)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6MBI100S-120-50 CAD Model

Description

The 6MBI100S-120-50 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It is designed for use in inverter applications such as AC motor drives, UPS (Uninterruptible Power Supplies), and welding machines.

Applications

  • AC motor drives
  • UPS (Uninterruptible Power Supplies)
  • Welding machines
  • Inverters

Features

  • High-speed switching
  • Low saturation voltage
  • Compact package
  • High reliability

Benefits

  • Enables efficient power conversion in inverter applications due to high-speed switching and low saturation voltage.
  • Simplifies system design with its compact package.
  • Provides reliable performance in demanding applications.

Additional Details

The 6MBI100S-120-50 is an IGBT module containing multiple IGBTs and diodes in a single package. Key electrical characteristics include a collector-emitter voltage (VCE) rating, collector current (IC) rating, and gate-emitter voltage (VGE) rating. The low saturation voltage minimizes power loss, improving overall inverter efficiency. The high-speed switching capability allows for higher operating frequencies, reducing the size of passive components. The module is designed for operation at junction temperatures up to 150°C.

When using this IGBT module, it's crucial to implement proper gate drive circuitry to ensure optimal switching performance and prevent damage. Adequate heat sinking is essential to manage the significant power dissipation. Review the datasheet for specific voltage and current ratings, as well as thermal characteristics, to ensure safe and reliable operation.

You May Also Be Interested in

Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess