EN
  • EN
  • DE

2SK2072-01S

Part No 2SK2072-01S
Manufacturer Fuji Electric
Catalog Miscellaneous
Description N-channel MOS-FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815428-2SK2072-01S
Ultra Librarian 3D Model Ultra Librarian 2SK2072-01S CAD Model

Description

The 2SK2072-01S is an N-channel silicon MOSFET manufactured by Fuji Electric. This device is designed for switching applications, offering low on-resistance and high-speed switching capabilities.

Applications:

  • Switching Regulators
  • DC-DC converters
  • Motor drivers
  • Power supplies
  • Lighting control systems

Features:

  • N-Channel MOSFET
  • Low on-resistance
  • High-speed switching
  • Avalanche energy rating
  • RoHS Compliant

Benefits:

  • Increased efficiency due to low on-resistance, minimizing power losses.
  • Fast switching speeds enable high-frequency operation.
  • Enhanced reliability with avalanche energy rating, protecting against voltage transients.
  • Reduced heat dissipation, simplifying thermal management.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications (Typical):

  • Drain-Source Voltage (VDSS): 900V
  • Gate-Source Voltage (VGSS): ±30V
  • Continuous Drain Current (ID): 5A
  • Pulsed Drain Current (IDM): 15A
  • Power Dissipation (PD): 50W
  • Operating Junction Temperature (Tj): 150°C
  • Storage Temperature Range (Tstg): -55 to +150°C
  • On-Resistance (RDS(on)): 2.0 Ohm (typical)

The 2SK2072-01S MOSFET from Fuji Electric provides a reliable and efficient solution for high-voltage switching applications, offering robust performance and meeting environmental standards.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess