The 2SK1506 is an N-channel silicon power MOSFET from Fuji Electric. It is designed for use in high-speed switching applications, contributing to efficient power conversion and reduced heat dissipation. This MOSFET is frequently used in various power electronics circuits requiring high performance and reliability.
Applications
- Switching power supplies
- DC-DC converters
- AC adapters
- Motor drivers
- Uninterruptible Power Supplies (UPS)
Features
- N-Channel MOSFET
- High-Speed Switching
- Low On-Resistance (RDS(on))
- High Avalanche Energy Capability
- Enhancement Mode
Benefits
- Increased power efficiency due to the low on-resistance, minimizing power loss and heat generation.
- Faster switching speed allows for operation in high-frequency circuits.
- Enhanced reliability in demanding environments with its high avalanche energy capability.
- Simplified gate drive requirements due to the enhancement mode operation.
- Compact package design facilitates integration into various applications.
Technical Specifications
While precise specifications can vary, typical parameters for the 2SK1506 include:
- Drain-Source Voltage (VDSS): 250V
- Gate-Source Voltage (VGSS): ±20V
- Continuous Drain Current (ID): 8A
- RDS(on) (max): 0.5 Ohms
- Avalanche Energy (EAS): Specific value available in datasheet
The 2SK1506 is commonly available in a TO-220 or similar through-hole package. Always consult the official datasheet from Fuji Electric for detailed specifications, application notes, and recommended operating conditions.