EN
  • EN
  • DE

2SK1024

Part No 2SK1024
Manufacturer Fuji Electric
Catalog JFETs (Junction Field Effect)
Description N-Channel MOSFET Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Fuji Electric
Win Source Part Number 158851-2SK1024
Popularity Low
Supply and Demand Status Limited
Introduction Date September 05, 2019
Estimated EOL Date 2035
Ultra Librarian 3D Model Ultra Librarian 2SK1024 CAD Model

Description

Product Overview

The 2SK1024 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) renowned for its efficiency in power management and amplification processes. Its robust design and operational stability make it essential for applications that require high-speed switching and low power loss.

Features and Benefits

  • High Power Handling: Capable of managing high power loads with minimal heat generation.
  • Enhanced Thermal Stability: Offers superior thermal performance, ensuring reliability over a wide temperature range.
  • Fast Switching Speed: Enables quick switching operations, crucial for high-frequency applications.
  • Low On-Resistance: Minimizes energy loss, improving overall efficiency in circuitry.

Applications

  • Switching Power Supplies: Efficient in managing the load requirements of switching mode power supplies.
  • Motor Controls: Ideal for controlling motor speed and operation in industrial and consumer applications.
  • RF Amplification: Utilized in radio frequency amplification circuits where precise signal control is required.
  • Inverters: Employed in conversion systems, such as DC to AC inverters, ensuring energy-efficient operations.

Additional Details

The 2SK1024 features a rugged silicon structure that ensures durability against environmental stresses. Its compact packaging allows for easy integration into existing circuits, promoting efficient use of space on PCBs (Printed Circuit Boards). Its compatibility with various semiconductor technologies makes it versatile for use in multiple electronic projects, catering to both hobbyists and professional engineers alike.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess