EN
  • EN
  • DE

2MBI150L-060

Part No 2MBI150L-060
Manufacturer Fuji Electric
Catalog Hard To Find
Description IGBT MODULE(L series)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fuji Electric
Win Source Part Number 1123612-2MBI150L-060
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2MBI150L-060 CAD Model

Description

The 2MBI150L-060 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. This module is engineered for efficient power switching in a variety of applications, delivering reliable performance and robust operation. It's frequently employed in industrial settings where precise power control and conversion are essential.

Applications

  • AC Motor Drives: Used for controlling the speed and torque of AC motors in industrial automation systems.
  • Servo Amplifiers: Provides precise control in servo systems for robotics and precision machinery.
  • Power Supplies: Suitable for use in power supplies requiring efficient and reliable power conversion.
  • Induction Heating: Controls power in induction heating systems for industrial processes.
  • General Purpose Inverters: Used in a wide range of inverter applications for power conversion and control.

Features

  • Voltage Rating: This module features a voltage rating of 600V, suitable for a variety of industrial applications.
  • Current Handling: Capable of handling a continuous current of 150A, providing robust performance for demanding applications.
  • Low Saturation Voltage (VCE(sat)): Minimizes power loss during conduction, enhancing energy efficiency.
  • Fast Switching Speed: Allows for high-frequency operation, reducing switching losses and improving overall efficiency.
  • Isolated Baseplate: Provides thermal insulation and simplifies mounting, enhancing system reliability.

Benefits

  • Increased Energy Efficiency: The low saturation voltage reduces power dissipation, resulting in higher efficiency and lower operating costs.
  • Reliable Performance: Designed for durability and consistent performance in harsh industrial environments.
  • Simplified System Integration: The isolated baseplate simplifies mounting and thermal management.
  • Compact Design: Enables the design of smaller and more efficient power electronic systems.
  • Reduced Heat Sink Requirements: Efficient heat dissipation reduces the need for large and costly heat sinks.

Additional Details

The 2MBI150L-060 module's construction includes multiple IGBT chips and freewheeling diodes, optimized for efficient power switching. The module is designed for easy mounting and connection, simplifying system assembly. Its robust design ensures long-term reliability and stable operation under various load conditions. The module's compact size allows for space-saving integration into diverse applications. The internal structure is designed for high-frequency operation, reducing switching losses and improving overall system performance. This module is frequently used in systems that require a smaller footprint, such as compact servo drives and power supplies. The integration of freewheeling diodes also contributes to enhanced performance and protection against reverse voltage, ensuring reliable operation in demanding applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess