EN
  • EN
  • DE

1DI200Z-120

Part No 1DI200Z-120
Manufacturer Fuji Electric
Catalog Hard To Find
Description POWER TRANSISTOR MODULE 
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fuji Electric
Win Source Part Number 1121583-1DI200Z-120
Manufacturer Homepage www.fujielectric.co.jp/eng/fdt/scd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1DI200Z-120 CAD Model

Description

The 1DI200Z-120 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Fuji Electric. It's designed for high-power switching applications requiring high efficiency and reliability. IGBT modules combine the advantages of MOSFETs and bipolar transistors, offering high input impedance and low on-state voltage drop.

Applications:

  • Inverter systems
  • AC and DC motor drives
  • Uninterruptible power supplies (UPS)
  • Welding machines
  • Induction heating

Features:

  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Switching Speed: Enables faster switching frequencies and improved performance.
  • Rugged Construction: Designed for reliable operation in demanding environments.
  • Integrated Free-Wheeling Diode: Provides a path for inductive current during switching.
  • Isolated Baseplate: Simplifies thermal management and provides electrical isolation.

Benefits:

  • Increased Efficiency: Low saturation voltage and high switching speed contribute to higher energy efficiency.
  • Improved System Performance: Faster switching frequencies enable better control and responsiveness.
  • Enhanced Reliability: Robust design ensures stable performance even under harsh conditions.
  • Simplified Design: Integrated features reduce the need for external components.
  • Reduced System Cost: Lower power losses and improved reliability translate into lower operating costs.

Additional Details:

The "120" in the part number likely indicates a voltage rating of 1200V. The module typically includes multiple IGBTs and diodes in a half-bridge or full-bridge configuration. Key specifications include the collector-emitter voltage (VCE), collector current (IC), gate-emitter voltage (VGE), and operating temperature range. Thermal management is crucial for IGBT modules, so proper heatsinking is essential. Always refer to the Fuji Electric datasheet for detailed specifications, application notes, and safety recommendations.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess