EN
  • EN
  • DE

FM25Q64-DNA-T-G

Part No FM25Q64-DNA-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986384-FM25Q64-DNA-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25Q64-DNA-T-G CAD Model

Description

The FM25Q64-DNA-T-G is a 64M-bit (8M x 8) Serial Flash memory device manufactured by Fudan Microelectronics. It utilizes a standard SPI (Serial Peripheral Interface) for communication, offering a compact and efficient solution for non-volatile data storage in a wide range of applications.

Applications:

  • Embedded Systems: Storing boot code, configuration data, and firmware updates in microcontrollers and processors.
  • Networking Equipment: Used for storing network configurations, firmware images, and security certificates in routers, switches, and modems.
  • Consumer Electronics: Storing font data, audio files, and video clips in digital cameras, MP3 players, and portable media devices.
  • Industrial Control Systems: Employed for storing program code, calibration data, and event logs in industrial automation equipment.
  • Medical Devices: Used for storing device settings, calibration data, and patient information in medical instruments.

Features:

  • 64M-bit (8M x 8) Capacity: Provides ample storage for code and data.
  • Standard SPI Interface: Simplifies communication with microcontrollers.
  • Single Power Supply: Operates from a single power supply voltage (typically 2.7V to 3.6V).
  • High Performance: Supports fast read, write, and erase operations.
  • Uniform Block Erase: Allows for efficient memory management.
  • WSON Package: Supplied in a small, leadless WSON (Wide Small Outline No-Lead) package.

Benefits:

  • Non-Volatile Storage: Retains data when power is removed.
  • Compact Size: Small WSON package saves board space.
  • Easy to Use: Simple SPI interface allows for easy integration.
  • High Reliability: Offers reliable data storage with high endurance.
  • Fast Operation: Enables quick data access and processing.
  • Cost-Effective: Provides a cost-effective solution for non-volatile storage.

Additional Details:

The FM25Q64-DNA-T-G supports SPI modes 0 and 3. It features a deep power-down mode to minimize power consumption when not in use. The device is designed for a wide operating temperature range. The WSON package allows for reflow soldering on PCBs. The FM25Q64-DNA-T-G is commonly used with microcontrollers from manufacturers like STMicroelectronics, Microchip, and Espressif Systems. Its uses include storing firmware for IoT devices and storing configuration data for embedded systems.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess