EN
  • EN
  • DE

FM25Q128A-SOB-U-G

Part No FM25Q128A-SOB-U-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980647-FM25Q128A-SOB-U-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM25Q128A-SOB-U-G CAD Model

Description

The FM25Q128A-SOB-U-G is a 128M-bit Serial Flash memory device manufactured by FUDAN MICRO. It employs advanced flash memory technology to provide high-density storage with low power consumption. The device supports the standard Serial Peripheral Interface (SPI), enabling simple and efficient integration with a wide range of microcontrollers and processors. It is designed for applications requiring non-volatile storage, such as firmware, configuration data, and embedded code.

Applications:

  • Embedded systems
  • Industrial control
  • Consumer electronics
  • Networking devices
  • IoT devices

Features:

  • 128M-bit (16M-byte) capacity
  • Standard SPI interface: Single, Dual, Quad SPI
  • Operating voltage: 2.7V to 3.6V
  • High-performance: Up to 104MHz clock frequency
  • Low power consumption: Active and Standby modes
  • Write protection: Hardware and Software protection
  • Sector Erase, Block Erase, Chip Erase operations
  • Endurance: Minimum 100,000 Program/Erase cycles
  • Data retention: Minimum 20 years
  • Package: SOP8

Benefits:

  • High-density non-volatile storage for various applications.
  • Simple and efficient SPI interface for easy integration.
  • High-speed operation for fast data access.
  • Low power consumption for energy-efficient systems.
  • Robust data protection mechanisms to prevent unauthorized access.
  • Long-term data retention for reliable storage.

Additional Details:

The FM25Q128A-SOB-U-G utilizes a high-speed clock frequency of up to 104MHz, enabling quick data read and write operations. Its low power consumption makes it well-suited for battery-powered devices. The device supports various erase operations, including sector erase, block erase, and chip erase, providing flexibility in managing the memory. The hardware and software write protection features ensure that the data is protected from accidental or malicious modification. With an endurance of at least 100,000 program/erase cycles and a data retention period of at least 20 years, the FM25Q128A-SOB-U-G offers a reliable and long-lasting storage solution for a wide range of embedded applications. The SOP8 package allows for easy mounting on PCBs.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess