EN
  • EN
  • DE

FM24C32A-SO-T-G

Part No FM24C32A-SO-T-G
Manufacturer FUDAN MICRO
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985999-FM24C32A-SO-T-G
Categories OEM Parts(F-I)
Manufacturer FUDAN MICRO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FM24C32A-SO-T-G CAD Model

Description

The FM24C32A-SO-T-G is a 32K-bit CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) organized as 4096 x 8 bits. It is manufactured by Fudan Microelectronics. This device is designed for low-voltage, low-power applications where non-volatile memory storage is crucial.

Applications

  • Consumer electronics: TVs, set-top boxes, DVD players
  • Industrial control systems: PLCs, data loggers
  • Metering: Smart meters, energy meters
  • Medical devices: Patient monitoring systems, diagnostic equipment
  • Automotive: ECU, dashboard systems

Features

  • 32K-bit EEPROM (4096 x 8)
  • Standard Two-wire Interface (I2C)
  • Low-voltage operation: 1.8V to 5.5V
  • Low power consumption: typically less than 1mA during operation
  • Schmitt trigger, filtered inputs for noise suppression
  • Write protect feature for hardware data protection
  • High reliability: endurance of 1 million erase/write cycles
  • Data retention: 100 years
  • Available in various packages including SOP, TSSOP, and DIP

Benefits

  • Non-volatile Memory: Ensures data is retained even when power is removed, crucial for storing configuration settings and critical data.
  • Low Power Consumption: Ideal for battery-powered devices, extending operational life.
  • Easy Integration: The two-wire I2C interface simplifies integration with microcontrollers and other digital systems.
  • High Reliability: Offers consistent and reliable performance in diverse operating conditions.
  • Write Protection: Protects memory contents from accidental overwrites.
  • Wide Voltage Range: Accommodates a broad range of power supply voltages.

The FM24C32A-SO-T-G EEPROM provides a reliable and efficient solution for non-volatile memory storage needs. Its low power consumption and robust design make it suitable for various applications, from consumer electronics to industrial control systems. The device's write protection feature and high endurance contribute to its overall reliability, ensuring data integrity and long-term performance. Its I2C interface allows for simple communication with microcontrollers and other digital devices.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess