EN
  • EN
  • DE

FT4222HQ-C-R

Part No FT4222HQ-C-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC BRIDGE USB TO I2C/SPI 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001401-FT4222HQ-C-R
Win Source Part Number Cross
Manufacturer FTDI, Future Technology Devices International Ltd
Category Integrated Circuits (ICs) Interface Controllers
Package Tape & Reel (TR) Cut Tape (CT)
Protocol USB
Function Bridge, USB to I²C/SPI
Interface I²C, SPI
Standards USB 2.0
Voltage - Supply 1.8V, 3.3V, 5V
Current - Supply 78mA
Ultra Librarian 3D Model Ultra Librarian FT4222HQ-C-R CAD Model

Description

The FT4222HQ-C-R is a sophisticated and versatile integrated circuit from FTDI, Future Technology Devices International Ltd, designed to bridge the gap between USB connectivity and a variety of serial interface standards. This product is part of the company's expansive portfolio of USB interface solutions and stands out for its ability to handle high-speed data transfer and communication tasks with ease.

Key Features

  • USB 2.0 Full-Speed Compatible: The FT4222HQ-C-R is designed to work seamlessly with USB 2.0 Full-Speed (12 Mbps) interfaces, ensuring broad compatibility with existing USB hosts and devices.
  • Multi-Protocol Synchronous Serial Engine (MPSSE): The device comes equipped with MPSSE to facilitate synchronous serial communication, making it ideal for interfacing with protocols like JTAG, I2C, and SPI.
  • FTDI Chip-ID™: Each chip contains a unique identification number, providing an additional layer of security and the potential for protected USB device serial numbers.
  • Enhanced Bit-Bang Mode: This mode allows for greater flexibility and control over the device's I/O pins, enabling a wide range of applications beyond standard serial communication.

Applications

The FT4222HQ-C-R is designed to be a versatile component suitable for a diverse array of applications, including:

  • USB to SPI/I2C Bridges
  • Home Networking and Entertainment Systems
  • Industrial Control and Automation
  • USB Instrumentation

Technical Specifications

The device is housed in a compact QFN-32 package and operates over an industrial temperature range of -40°C to 85°C. It supports battery charger detection and can be configured for various interface modes, making it highly adaptable to specific application requirements.

Ordering and Availability

The FT4222HQ-C-R is available for order from FTDI and its authorized distributors. Detailed datasheets, reference designs, and application notes are provided to support the design-in process and ensure a smooth integration into your project.

For developers and engineers looking to harness the power of USB for their serial communication needs, the FT4222HQ-C-R offers a reliable and efficient solution backed by FTDI's renowned support and quality.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.6016
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
NXP / Nexperia
IC STAND-ALONE CAN CTRLR 28-DIP
Lowest to $11.4253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2024 $62.0240
23+ $5.0889 $117.0447
36+ $4.9307 $177.5052
49+ $4.7713 $233.7937
63+ $4.6119 $290.5497
84+ $4.1349 $347.3316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,988 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess