EN
  • EN
  • DE

FT311D-32Q1C-R

Part No FT311D-32Q1C-R
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - Controllers
Description IC USB ANDROID HOST CTRL QFN-32
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 18 Weeks
Features USB Controller USB 2.0 UART Interface 32-QFN (7x7)
Manufacturer FTDI, Future Technology Devices International Ltd
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 32-VQFN Exposed Pad
Case / Package 32-QFN (7x7)
Family Name FT311D
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 768-1145-1, 768-1145-2, 768-1145-6, FT311D32Q1CR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872376-FT311D-32Q1C-R
Ultra Librarian 3D Model Ultra Librarian FT311D-32Q1C-R CAD Model

Description

The FT311D-32Q1C-R is a versatile USB host controller integrated circuit, designed by the renowned FTDI, Future Technology Devices International Ltd. This device is engineered to bridge USB devices to a variety of peripheral interfaces with ease. It is an ideal solution for developers and engineers looking to integrate USB connectivity into their applications without the complexity of full USB host implementation.

Key Features:

  • USB Host Interface: The FT311D-32Q1C-R provides a full-speed USB host interface, capable of handling data rates of up to 12 Mbps. It supports the USB 2.0 protocol for reliable communication with USB devices.
  • Multiple Communication Interfaces: This IC offers a variety of peripheral interfaces including GPIO, UART, PWM, I2C, SPI, and more. This flexibility allows for easy integration with a wide range of devices and sensors.
  • Configurable I/O Pins: The device features configurable I/O pins, enabling designers to tailor the IC to their specific application needs.
  • Android Compatibility: Designed with Android compatibility in mind, the FT311D-32Q1C-R can communicate with Android platforms, allowing for seamless integration with Android devices and applications.
  • Package and Temperature Range: The IC comes in a compact QFN-32 package and operates over an industrial temperature range, making it suitable for a variety of environments.

Applications:

The FT311D-32Q1C-R is well-suited for a broad range of applications, including but not limited to:

  • Smart home devices
  • Industrial control systems
  • Point-of-sale terminals
  • Healthcare equipment
  • Consumer electronics

With its robust design and comprehensive feature set, the FT311D-32Q1C-R from FTDI is a powerful solution for developers looking to add USB host capabilities to their designs without the overhead of complex USB host controllers.

You May Also Be Interested in

Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7900 $50.2200
44+ $2.2892 $100.7248
68+ $2.2177 $150.8036
94+ $2.1461 $201.7334
121+ $2.0746 $251.0266
162+ $1.8600 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess